Capital Lighting, Inc. 190055217 Pendants-Bowl Style 399128

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 020389201089 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 020389201089 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190055217 Pendants-Bowl Style - 399128 - Capital Lighting, Inc.
Columbus, OH, USA
190055217 Pendants-Bowl Style
399128
190055217 Pendants-Bowl Style 399128
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 020389201089 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 14.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Pendant
UPC: 020389201089
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399128
Product Name 190055217 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details