Capital Lighting, Inc. 190051217 Mid. Chandeliers-Glass Down 399127

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12.2 Product Name: Three Light Chandelier UPC: 020389201003 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12.2 Product Name: Three Light Chandelier UPC: 020389201003 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190051217 Mid. Chandeliers-Glass Down - 399127 - Capital Lighting, Inc.
Columbus, OH, USA
190051217 Mid. Chandeliers-Glass Down
399127
190051217 Mid. Chandeliers-Glass Down 399127
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12.2 Product Name: Three Light Chandelier UPC: 020389201003 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 17.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 12.2
Product Name: Three Light Chandelier
UPC: 020389201003
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399127
Product Name 190051217 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details