Capital Lighting, Inc. 190052217 Mid. Chandeliers-Glass Up 399126

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 17.5 Product Name: Five Light Chandelier UPC: 020389201027 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 17.5 Product Name: Five Light Chandelier UPC: 020389201027 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190052217 Mid. Chandeliers-Glass Up - 399126 - Capital Lighting, Inc.
Columbus, OH, USA
190052217 Mid. Chandeliers-Glass Up
399126
190052217 Mid. Chandeliers-Glass Up 399126
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 17.5 Product Name: Five Light Chandelier UPC: 020389201027 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 17.5
Product Name: Five Light Chandelier
UPC: 020389201027
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399126
Product Name 190052217 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details