Capital Lighting, Inc. 190051715 Mid. Chandeliers-Glass Down 399124

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 12.33 Product Name: Three Light Chandelier UPC: 020389201010 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 12.33 Product Name: Three Light Chandelier UPC: 020389201010 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190051715 Mid. Chandeliers-Glass Down - 399124 - Capital Lighting, Inc.
Columbus, OH, USA
190051715 Mid. Chandeliers-Glass Down
399124
190051715 Mid. Chandeliers-Glass Down 399124
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 12.33 Product Name: Three Light Chandelier UPC: 020389201010 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 17.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Weight: 12.33
Product Name: Three Light Chandelier
UPC: 020389201010
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399124
Product Name 190051715 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details