Capital Lighting, Inc. 190043719 Pendants-Bowl Style 399118

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sienna Bronze Weight: 8.72 Product Name: Two Light Pendant UPC: 020389200884 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sienna Bronze Weight: 8.72 Product Name: Two Light Pendant UPC: 020389200884 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190043719 Pendants-Bowl Style - 399118 - Capital Lighting, Inc.
Columbus, OH, USA
190043719 Pendants-Bowl Style
399118
190043719 Pendants-Bowl Style 399118
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sienna Bronze Weight: 8.72 Product Name: Two Light Pendant UPC: 020389200884 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sienna Bronze
Weight: 8.72
Product Name: Two Light Pendant
UPC: 020389200884
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399118
Product Name 190043719 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details