Capital Lighting, Inc. 190044772 Pendants-Bowl Style 399107

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 14.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Moonlight Silver Weight: 11.03 Product Name: Two Light Pendant UPC: 020389200907 Category: Pendant Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 14.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Moonlight Silver Weight: 11.03 Product Name: Two Light Pendant UPC: 020389200907 Category: Pendant Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190044772 Pendants-Bowl Style - 399107 - Capital Lighting, Inc.
Columbus, OH, USA
190044772 Pendants-Bowl Style
399107
190044772 Pendants-Bowl Style 399107
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 14.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Moonlight Silver Weight: 11.03 Product Name: Two Light Pendant UPC: 020389200907 Category: Pendant Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 14.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Moonlight Silver
Weight: 11.03
Product Name: Two Light Pendant
UPC: 020389200907
Category: Pendant
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399107
Product Name 190044772 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details