Capital Lighting, Inc. 190047772 Mid. Chandeliers-Glass Up 399102

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 27.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Moonlight Silver Weight: 18.33 Product Name: Four Light Chandelier UPC: 020389200969 Category: Chandelier Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 27.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Moonlight Silver Weight: 18.33 Product Name: Four Light Chandelier UPC: 020389200969 Category: Chandelier Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190047772 Mid. Chandeliers-Glass Up - 399102 - Capital Lighting, Inc.
Columbus, OH, USA
190047772 Mid. Chandeliers-Glass Up
399102
190047772 Mid. Chandeliers-Glass Up 399102
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 27.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Moonlight Silver Weight: 18.33 Product Name: Four Light Chandelier UPC: 020389200969 Category: Chandelier Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 27.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Moonlight Silver
Weight: 18.33
Product Name: Four Light Chandelier
UPC: 020389200969
Category: Chandelier
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399102
Product Name 190047772 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details