Capital Lighting, Inc. 190072030 Exterior -Wall Mount 399098

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.1 Product Name: One Light Outdoor Wall Lantern UPC: 020389201386 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.1 Product Name: One Light Outdoor Wall Lantern UPC: 020389201386 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
190072030 Exterior -Wall Mount - 399098 - Capital Lighting, Inc.
Columbus, OH, USA
190072030 Exterior -Wall Mount
399098
190072030 Exterior -Wall Mount 399098
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.1 Product Name: One Light Outdoor Wall Lantern UPC: 020389201386 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 19.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 3.1
Product Name: One Light Outdoor Wall Lantern
UPC: 020389201386
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399098
Product Name 190072030 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details