Capital Lighting, Inc. 190068763 Pendants-Bowl Style 399096

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 8.15 Product Name: Three Light Pendant UPC: 020389201324 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 8.15 Product Name: Three Light Pendant UPC: 020389201324 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190068763 Pendants-Bowl Style - 399096 - Capital Lighting, Inc.
Columbus, OH, USA
190068763 Pendants-Bowl Style
399096
190068763 Pendants-Bowl Style 399096
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 8.15 Product Name: Three Light Pendant UPC: 020389201324 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 8.15
Product Name: Three Light Pendant
UPC: 020389201324
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399096
Product Name 190068763 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details