Capital Lighting, Inc. 190068117 Pendants-Bowl Style 399094

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Pendant UPC: 020389201317 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Pendant UPC: 020389201317 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190068117 Pendants-Bowl Style - 399094 - Capital Lighting, Inc.
Columbus, OH, USA
190068117 Pendants-Bowl Style
399094
190068117 Pendants-Bowl Style 399094
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Pendant UPC: 020389201317 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Product Name: Three Light Pendant
UPC: 020389201317
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399094
Product Name 190068117 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details