Capital Lighting, Inc. 190069217 Mid. Chandeliers-Glass Up 399093

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 30.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 31.09 Product Name: Nine Light Chandelier UPC: 020389201331 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 30.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 31.09 Product Name: Nine Light Chandelier UPC: 020389201331 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190069217 Mid. Chandeliers-Glass Up - 399093 - Capital Lighting, Inc.
Columbus, OH, USA
190069217 Mid. Chandeliers-Glass Up
399093
190069217 Mid. Chandeliers-Glass Up 399093
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 30.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 31.09 Product Name: Nine Light Chandelier UPC: 020389201331 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 30.25
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Weight: 31.09
Product Name: Nine Light Chandelier
UPC: 020389201331
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399093
Product Name 190069217 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details