Capital Lighting, Inc. 190071217 Flush Mounts-Bowl Style 399092

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6.38 Product Name: Two Light Ceiling Fixture UPC: 020389201362 Category: Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6.38 Product Name: Two Light Ceiling Fixture UPC: 020389201362 Category: Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190071217 Flush Mounts-Bowl Style - 399092 - Capital Lighting, Inc.
Columbus, OH, USA
190071217 Flush Mounts-Bowl Style
399092
190071217 Flush Mounts-Bowl Style 399092
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6.38 Product Name: Two Light Ceiling Fixture UPC: 020389201362 Category: Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 6.38
Product Name: Two Light Ceiling Fixture
UPC: 020389201362
Category: Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399092
Product Name 190071217 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details