Capital Lighting, Inc. SL717572 Bathroom Fixtures-Five+Lights 399087

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Length 8.50 Extension: 8.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Moonlight Silver Weight: 13.58 Product Name: Five Light Bath Fixture UPC: 020389201898 Category: Bath Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Length 8.50 Extension: 8.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Moonlight Silver Weight: 13.58 Product Name: Five Light Bath Fixture UPC: 020389201898 Category: Bath Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
SL717572 Bathroom Fixtures-Five+Lights - 399087 - Capital Lighting, Inc.
Columbus, OH, USA
SL717572 Bathroom Fixtures-Five+Lights
399087
SL717572 Bathroom Fixtures-Five+Lights 399087
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Length 8.50 Extension: 8.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Moonlight Silver Weight: 13.58 Product Name: Five Light Bath Fixture UPC: 020389201898 Category: Bath Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.50
Length 8.50
Extension: 8.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Moonlight Silver
Weight: 13.58
Product Name: Five Light Bath Fixture
UPC: 020389201898
Category: Bath
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399087
Product Name SL717572 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details