Capital Lighting, Inc. SL720278 Bathroom Fixtures-Two Lights 399086

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Length 8.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3.89 Product Name: Two Light Bath Fixture UPC: 020389005731 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Length 8.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3.89 Product Name: Two Light Bath Fixture UPC: 020389005731 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL720278 Bathroom Fixtures-Two Lights - 399086 - Capital Lighting, Inc.
Columbus, OH, USA
SL720278 Bathroom Fixtures-Two Lights
399086
SL720278 Bathroom Fixtures-Two Lights 399086
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Length 8.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3.89 Product Name: Two Light Bath Fixture UPC: 020389005731 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.00
Length 8.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 3.89
Product Name: Two Light Bath Fixture
UPC: 020389005731
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399086
Product Name SL720278 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details