Capital Lighting, Inc. SL72034 Bathroom Fixtures-Three Lights 399083

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Length 9.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 5.79 Product Name: Three Light Bath Fixture UPC: 020389005748 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Length 9.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 5.79 Product Name: Three Light Bath Fixture UPC: 020389005748 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL72034 Bathroom Fixtures-Three Lights - 399083 - Capital Lighting, Inc.
Columbus, OH, USA
SL72034 Bathroom Fixtures-Three Lights
399083
SL72034 Bathroom Fixtures-Three Lights 399083
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Length 9.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 5.79 Product Name: Three Light Bath Fixture UPC: 020389005748 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Length 9.00
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 5.79
Product Name: Three Light Bath Fixture
UPC: 020389005748
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399083
Product Name SL72034 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details