Capital Lighting, Inc. 190074763 Exterior -Post/Pier Head 399073

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 2.7 Product Name: One Light Outdoor Post Lantern UPC: 020389201430 Category: Outdoor Post Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 2.7 Product Name: One Light Outdoor Post Lantern UPC: 020389201430 Category: Outdoor Post Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
190074763 Exterior -Post/Pier Head - 399073 - Capital Lighting, Inc.
Columbus, OH, USA
190074763 Exterior -Post/Pier Head
399073
190074763 Exterior -Post/Pier Head 399073
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 2.7 Product Name: One Light Outdoor Post Lantern UPC: 020389201430 Category: Outdoor Post Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 2.7
Product Name: One Light Outdoor Post Lantern
UPC: 020389201430
Category: Outdoor Post Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399073
Product Name 190074763 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details