Capital Lighting, Inc. 190076030 Exterior -Wall Mount 399072

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.50 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 3.25 Product Name: One Light Outdoor Wall Lantern UPC: 020389201461 Category: Outdoor Wall Lantern Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.50 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 3.25 Product Name: One Light Outdoor Wall Lantern UPC: 020389201461 Category: Outdoor Wall Lantern Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190076030 Exterior -Wall Mount - 399072 - Capital Lighting, Inc.
Columbus, OH, USA
190076030 Exterior -Wall Mount
399072
190076030 Exterior -Wall Mount 399072
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.50 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 3.25 Product Name: One Light Outdoor Wall Lantern UPC: 020389201461 Category: Outdoor Wall Lantern Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 19.50
Extension: 8
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Weight: 3.25
Product Name: One Light Outdoor Wall Lantern
UPC: 020389201461
Category: Outdoor Wall Lantern
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399072
Product Name 190076030 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details