Capital Lighting, Inc. 190082763 Exterior -Post/Pier Head 399069

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 5.28 Product Name: One Light Outdoor Post Lantern UPC: 020389201591 Category: Outdoor Post Lantern Glass: frosted seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 5.28 Product Name: One Light Outdoor Post Lantern UPC: 020389201591 Category: Outdoor Post Lantern Glass: frosted seedy

Suppliers

Company
Product
Description
Supplier Links
190082763 Exterior -Post/Pier Head - 399069 - Capital Lighting, Inc.
Columbus, OH, USA
190082763 Exterior -Post/Pier Head
399069
190082763 Exterior -Post/Pier Head 399069
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 5.28 Product Name: One Light Outdoor Post Lantern UPC: 020389201591 Category: Outdoor Post Lantern Glass: frosted seedy

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 18.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Painted Bronze
Weight: 5.28
Product Name: One Light Outdoor Post Lantern
UPC: 020389201591
Category: Outdoor Post Lantern
Glass: frosted seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399069
Product Name 190082763 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details