Capital Lighting, Inc. 190084030 Exterior -Wall Mount 399066

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.17 Product Name: One Light Outdoor Wall Lantern UPC: 020389201621 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.17 Product Name: One Light Outdoor Wall Lantern UPC: 020389201621 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
190084030 Exterior -Wall Mount - 399066 - Capital Lighting, Inc.
Columbus, OH, USA
190084030 Exterior -Wall Mount
399066
190084030 Exterior -Wall Mount 399066
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.17 Product Name: One Light Outdoor Wall Lantern UPC: 020389201621 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.25
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 3.17
Product Name: One Light Outdoor Wall Lantern
UPC: 020389201621
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399066
Product Name 190084030 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details