Capital Lighting, Inc. 190086763 Exterior -Wall Mount 399065

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.56 Product Name: One Light Outdoor Wall Lantern UPC: 020389201676 Category: Outdoor Wall Lantern Glass: translucent honey crackle
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.56 Product Name: One Light Outdoor Wall Lantern UPC: 020389201676 Category: Outdoor Wall Lantern Glass: translucent honey crackle

Suppliers

Company
Product
Description
Supplier Links
190086763 Exterior -Wall Mount - 399065 - Capital Lighting, Inc.
Columbus, OH, USA
190086763 Exterior -Wall Mount
399065
190086763 Exterior -Wall Mount 399065
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.56 Product Name: One Light Outdoor Wall Lantern UPC: 020389201676 Category: Outdoor Wall Lantern Glass: translucent honey crackle

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.50
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 3.56
Product Name: One Light Outdoor Wall Lantern
UPC: 020389201676
Category: Outdoor Wall Lantern
Glass: translucent honey crackle

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399065
Product Name 190086763 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details