Capital Lighting, Inc. 190083763 Exterior -Post/Pier Head 399064

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 5.06 Product Name: One Light Outdoor Post Lantern UPC: 020389201614 Category: Outdoor Post Lantern Glass: translucent honey crackle
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 5.06 Product Name: One Light Outdoor Post Lantern UPC: 020389201614 Category: Outdoor Post Lantern Glass: translucent honey crackle

Suppliers

Company
Product
Description
Supplier Links
190083763 Exterior -Post/Pier Head - 399064 - Capital Lighting, Inc.
Columbus, OH, USA
190083763 Exterior -Post/Pier Head
399064
190083763 Exterior -Post/Pier Head 399064
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 5.06 Product Name: One Light Outdoor Post Lantern UPC: 020389201614 Category: Outdoor Post Lantern Glass: translucent honey crackle

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Painted Bronze
Weight: 5.06
Product Name: One Light Outdoor Post Lantern
UPC: 020389201614
Category: Outdoor Post Lantern
Glass: translucent honey crackle

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399064
Product Name 190083763 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details