Capital Lighting, Inc. 190086030 Exterior -Wall Mount 399062

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.6 Product Name: One Light Outdoor Wall Lantern UPC: 020389201669 Category: Outdoor Wall Lantern Glass: frosted crackle
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.6 Product Name: One Light Outdoor Wall Lantern UPC: 020389201669 Category: Outdoor Wall Lantern Glass: frosted crackle

Suppliers

Company
Product
Description
Supplier Links
190086030 Exterior -Wall Mount - 399062 - Capital Lighting, Inc.
Columbus, OH, USA
190086030 Exterior -Wall Mount
399062
190086030 Exterior -Wall Mount 399062
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.6 Product Name: One Light Outdoor Wall Lantern UPC: 020389201669 Category: Outdoor Wall Lantern Glass: frosted crackle

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.50
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 3.6
Product Name: One Light Outdoor Wall Lantern
UPC: 020389201669
Category: Outdoor Wall Lantern
Glass: frosted crackle

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399062
Product Name 190086030 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details