Capital Lighting, Inc. SL714215 Bathroom Fixtures-Two Lights 399059

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 5.82 Product Name: Two Light Bath Fixture UPC: 020389201850 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 5.82 Product Name: Two Light Bath Fixture UPC: 020389201850 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL714215 Bathroom Fixtures-Two Lights - 399059 - Capital Lighting, Inc.
Columbus, OH, USA
SL714215 Bathroom Fixtures-Two Lights
399059
SL714215 Bathroom Fixtures-Two Lights 399059
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 5.82 Product Name: Two Light Bath Fixture UPC: 020389201850 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Length 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oiled Bronze
Weight: 5.82
Product Name: Two Light Bath Fixture
UPC: 020389201850
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399059
Product Name SL714215 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details