Capital Lighting, Inc. SL717222 Bathroom Fixtures-Two Lights 399055

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Length 8.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sable Bronze Weight: 6.2 Product Name: Two Light Bath Fixture UPC: 020389201867 Category: Bath Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Length 8.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sable Bronze Weight: 6.2 Product Name: Two Light Bath Fixture UPC: 020389201867 Category: Bath Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
SL717222 Bathroom Fixtures-Two Lights - 399055 - Capital Lighting, Inc.
Columbus, OH, USA
SL717222 Bathroom Fixtures-Two Lights
399055
SL717222 Bathroom Fixtures-Two Lights 399055
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Length 8.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sable Bronze Weight: 6.2 Product Name: Two Light Bath Fixture UPC: 020389201867 Category: Bath Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.50
Length 8.50
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sable Bronze
Weight: 6.2
Product Name: Two Light Bath Fixture
UPC: 020389201867
Category: Bath
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399055
Product Name SL717222 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details