Capital Lighting, Inc. SL71454 Bathroom Fixtures-Five+Lights 399050

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 12.09 Product Name: Five Light Bath Fixture UPC: 020389202062 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 12.09 Product Name: Five Light Bath Fixture UPC: 020389202062 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL71454 Bathroom Fixtures-Five+Lights - 399050 - Capital Lighting, Inc.
Columbus, OH, USA
SL71454 Bathroom Fixtures-Five+Lights
399050
SL71454 Bathroom Fixtures-Five+Lights 399050
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.00 Length 9.00 Extension: 6.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 12.09 Product Name: Five Light Bath Fixture UPC: 020389202062 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 9.00
Length 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chrome
Weight: 12.09
Product Name: Five Light Bath Fixture
UPC: 020389202062
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399050
Product Name SL71454 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details