Capital Lighting, Inc. 190078030 Exterior -Hanging 399047

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.44 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201508 Category: Outdoor Hanging Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.44 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201508 Category: Outdoor Hanging Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
190078030 Exterior -Hanging - 399047 - Capital Lighting, Inc.
Columbus, OH, USA
190078030 Exterior -Hanging
399047
190078030 Exterior -Hanging 399047
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.44 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201508 Category: Outdoor Hanging Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 6.44
Product Name: One Light Outdoor Hanging Lantern
UPC: 020389201508
Category: Outdoor Hanging Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399047
Product Name 190078030 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details