Capital Lighting, Inc. 190081763 Exterior -Hanging 399045

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 6.21 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201577 Category: Outdoor Hanging Lantern Glass: translucent honey crackle
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 6.21 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201577 Category: Outdoor Hanging Lantern Glass: translucent honey crackle

Suppliers

Company
Product
Description
Supplier Links
190081763 Exterior -Hanging - 399045 - Capital Lighting, Inc.
Columbus, OH, USA
190081763 Exterior -Hanging
399045
190081763 Exterior -Hanging 399045
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 6.21 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201577 Category: Outdoor Hanging Lantern Glass: translucent honey crackle

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Painted Bronze
Weight: 6.21
Product Name: One Light Outdoor Hanging Lantern
UPC: 020389201577
Category: Outdoor Hanging Lantern
Glass: translucent honey crackle

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399045
Product Name 190081763 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details