Capital Lighting, Inc. 190078763 Exterior -Hanging 399044

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 7.11 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201515 Category: Outdoor Hanging Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 7.11 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201515 Category: Outdoor Hanging Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
190078763 Exterior -Hanging - 399044 - Capital Lighting, Inc.
Columbus, OH, USA
190078763 Exterior -Hanging
399044
190078763 Exterior -Hanging 399044
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 7.11 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201515 Category: Outdoor Hanging Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 7.11
Product Name: One Light Outdoor Hanging Lantern
UPC: 020389201515
Category: Outdoor Hanging Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399044
Product Name 190078763 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details