Capital Lighting, Inc. 190079763 Exterior -Hanging 399043

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.93 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201539 Category: Outdoor Hanging Lantern Glass: translucent honey crackle
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.93 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201539 Category: Outdoor Hanging Lantern Glass: translucent honey crackle

Suppliers

Company
Product
Description
Supplier Links
190079763 Exterior -Hanging - 399043 - Capital Lighting, Inc.
Columbus, OH, USA
190079763 Exterior -Hanging
399043
190079763 Exterior -Hanging 399043
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.93 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201539 Category: Outdoor Hanging Lantern Glass: translucent honey crackle

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 5.93
Product Name: One Light Outdoor Hanging Lantern
UPC: 020389201539
Category: Outdoor Hanging Lantern
Glass: translucent honey crackle

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399043
Product Name 190079763 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details