Capital Lighting, Inc. 190081030 Exterior -Hanging 399042

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 6.1 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201560 Category: Outdoor Hanging Lantern Glass: frosted crackle
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 6.1 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201560 Category: Outdoor Hanging Lantern Glass: frosted crackle

Suppliers

Company
Product
Description
Supplier Links
190081030 Exterior -Hanging - 399042 - Capital Lighting, Inc.
Columbus, OH, USA
190081030 Exterior -Hanging
399042
190081030 Exterior -Hanging 399042
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 6.1 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201560 Category: Outdoor Hanging Lantern Glass: frosted crackle

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Weight: 6.1
Product Name: One Light Outdoor Hanging Lantern
UPC: 020389201560
Category: Outdoor Hanging Lantern
Glass: frosted crackle

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399042
Product Name 190081030 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details