Capital Lighting, Inc. 190080030 Exterior -Hanging 399041

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 16.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 6.42 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201546 Category: Outdoor Hanging Lantern Glass: frosted seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 16.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 6.42 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201546 Category: Outdoor Hanging Lantern Glass: frosted seedy

Suppliers

Company
Product
Description
Supplier Links
190080030 Exterior -Hanging - 399041 - Capital Lighting, Inc.
Columbus, OH, USA
190080030 Exterior -Hanging
399041
190080030 Exterior -Hanging 399041
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 16.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 6.42 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201546 Category: Outdoor Hanging Lantern Glass: frosted seedy

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 16.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Weight: 6.42
Product Name: One Light Outdoor Hanging Lantern
UPC: 020389201546
Category: Outdoor Hanging Lantern
Glass: frosted seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399041
Product Name 190080030 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details