Capital Lighting, Inc. 190080763 Exterior -Hanging 399040

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 16.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 6.72 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201553 Category: Outdoor Hanging Lantern Glass: frosted seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 16.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 6.72 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201553 Category: Outdoor Hanging Lantern Glass: frosted seedy

Suppliers

Company
Product
Description
Supplier Links
190080763 Exterior -Hanging - 399040 - Capital Lighting, Inc.
Columbus, OH, USA
190080763 Exterior -Hanging
399040
190080763 Exterior -Hanging 399040
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 16.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 6.72 Product Name: One Light Outdoor Hanging Lantern UPC: 020389201553 Category: Outdoor Hanging Lantern Glass: frosted seedy

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 16.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Painted Bronze
Weight: 6.72
Product Name: One Light Outdoor Hanging Lantern
UPC: 020389201553
Category: Outdoor Hanging Lantern
Glass: frosted seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399040
Product Name 190080763 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details