Capital Lighting, Inc. 190092030 Exterior -Wall Mount 399038

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 3.59 Product Name: One Light Outdoor Wall Lantern UPC: 020389201782 Category: Outdoor Wall Lantern Glass: frosted crackle
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 3.59 Product Name: One Light Outdoor Wall Lantern UPC: 020389201782 Category: Outdoor Wall Lantern Glass: frosted crackle

Suppliers

Company
Product
Description
Supplier Links
190092030 Exterior -Wall Mount - 399038 - Capital Lighting, Inc.
Columbus, OH, USA
190092030 Exterior -Wall Mount
399038
190092030 Exterior -Wall Mount 399038
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 3.59 Product Name: One Light Outdoor Wall Lantern UPC: 020389201782 Category: Outdoor Wall Lantern Glass: frosted crackle

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.50
Extension: 7.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Weight: 3.59
Product Name: One Light Outdoor Wall Lantern
UPC: 020389201782
Category: Outdoor Wall Lantern
Glass: frosted crackle

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399038
Product Name 190092030 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details