Capital Lighting, Inc. 190088030 Exterior -Post/Pier Head 399037

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.61 Product Name: One Light Outdoor Post Lantern UPC: 020389201706 Category: Outdoor Post Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.61 Product Name: One Light Outdoor Post Lantern UPC: 020389201706 Category: Outdoor Post Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
190088030 Exterior -Post/Pier Head - 399037 - Capital Lighting, Inc.
Columbus, OH, USA
190088030 Exterior -Post/Pier Head
399037
190088030 Exterior -Post/Pier Head 399037
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.61 Product Name: One Light Outdoor Post Lantern UPC: 020389201706 Category: Outdoor Post Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 18.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5.61
Product Name: One Light Outdoor Post Lantern
UPC: 020389201706
Category: Outdoor Post Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399037
Product Name 190088030 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details