Capital Lighting, Inc. 190091763 Exterior -Wall Mount 399035

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.50 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 7.45 Product Name: One Light Outdoor Wall Lantern UPC: 020389201775 Category: Outdoor Wall Lantern Glass: frosted seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.50 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 7.45 Product Name: One Light Outdoor Wall Lantern UPC: 020389201775 Category: Outdoor Wall Lantern Glass: frosted seedy

Suppliers

Company
Product
Description
Supplier Links
190091763 Exterior -Wall Mount - 399035 - Capital Lighting, Inc.
Columbus, OH, USA
190091763 Exterior -Wall Mount
399035
190091763 Exterior -Wall Mount 399035
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.50 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 7.45 Product Name: One Light Outdoor Wall Lantern UPC: 020389201775 Category: Outdoor Wall Lantern Glass: frosted seedy

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 18.50
Extension: 13
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Painted Bronze
Weight: 7.45
Product Name: One Light Outdoor Wall Lantern
UPC: 020389201775
Category: Outdoor Wall Lantern
Glass: frosted seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399035
Product Name 190091763 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details