Capital Lighting, Inc. 190091030 Exterior -Wall Mount 399032

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.50 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 7.78 Product Name: One Light Outdoor Wall Lantern UPC: 020389201768 Category: Outdoor Wall Lantern Glass: frosted seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.50 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 7.78 Product Name: One Light Outdoor Wall Lantern UPC: 020389201768 Category: Outdoor Wall Lantern Glass: frosted seedy

Suppliers

Company
Product
Description
Supplier Links
190091030 Exterior -Wall Mount - 399032 - Capital Lighting, Inc.
Columbus, OH, USA
190091030 Exterior -Wall Mount
399032
190091030 Exterior -Wall Mount 399032
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.50 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 7.78 Product Name: One Light Outdoor Wall Lantern UPC: 020389201768 Category: Outdoor Wall Lantern Glass: frosted seedy

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 18.50
Extension: 13
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Weight: 7.78
Product Name: One Light Outdoor Wall Lantern
UPC: 020389201768
Category: Outdoor Wall Lantern
Glass: frosted seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399032
Product Name 190091030 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details