Capital Lighting, Inc. 190090763 Exterior -Wall Mount 399030

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 3.2 Product Name: One Light Outdoor Wall Lantern UPC: 020389201751 Category: Outdoor Wall Lantern Glass: frosted seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 3.2 Product Name: One Light Outdoor Wall Lantern UPC: 020389201751 Category: Outdoor Wall Lantern Glass: frosted seedy

Suppliers

Company
Product
Description
Supplier Links
190090763 Exterior -Wall Mount - 399030 - Capital Lighting, Inc.
Columbus, OH, USA
190090763 Exterior -Wall Mount
399030
190090763 Exterior -Wall Mount 399030
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 3.2 Product Name: One Light Outdoor Wall Lantern UPC: 020389201751 Category: Outdoor Wall Lantern Glass: frosted seedy

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.25
Extension: 7.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Painted Bronze
Weight: 3.2
Product Name: One Light Outdoor Wall Lantern
UPC: 020389201751
Category: Outdoor Wall Lantern
Glass: frosted seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399030
Product Name 190090763 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details