Capital Lighting, Inc. SL710315 Bathroom Fixtures-Three Lights 399029

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 9.08 Product Name: Three Light Bath Fixture UPC: 020389201928 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 9.08 Product Name: Three Light Bath Fixture UPC: 020389201928 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL710315 Bathroom Fixtures-Three Lights - 399029 - Capital Lighting, Inc.
Columbus, OH, USA
SL710315 Bathroom Fixtures-Three Lights
399029
SL710315 Bathroom Fixtures-Three Lights 399029
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 9.08 Product Name: Three Light Bath Fixture UPC: 020389201928 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Length 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Weight: 9.08
Product Name: Three Light Bath Fixture
UPC: 020389201928
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399029
Product Name SL710315 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2701572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 538mm(L)
View Details