Capital Lighting, Inc. SL710615 Bathroom Fixtures-Five+Lights 399026

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oiled Bronze Weight: 18.39 Product Name: Six Light Bath Fixture UPC: 020389201959 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oiled Bronze Weight: 18.39 Product Name: Six Light Bath Fixture UPC: 020389201959 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL710615 Bathroom Fixtures-Five+Lights - 399026 - Capital Lighting, Inc.
Columbus, OH, USA
SL710615 Bathroom Fixtures-Five+Lights
399026
SL710615 Bathroom Fixtures-Five+Lights 399026
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oiled Bronze Weight: 18.39 Product Name: Six Light Bath Fixture UPC: 020389201959 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 9.00
Length 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Oiled Bronze
Weight: 18.39
Product Name: Six Light Bath Fixture
UPC: 020389201959
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399026
Product Name SL710615 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details