Capital Lighting, Inc. SL713515 Bathroom Fixtures-Five+Lights 399025

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.75 Height: 7.00 Length 7.00 Extension: 7.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 16.69 Product Name: Five Light Bath Fixture UPC: 020389202055 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.75 Height: 7.00 Length 7.00 Extension: 7.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 16.69 Product Name: Five Light Bath Fixture UPC: 020389202055 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL713515 Bathroom Fixtures-Five+Lights - 399025 - Capital Lighting, Inc.
Columbus, OH, USA
SL713515 Bathroom Fixtures-Five+Lights
399025
SL713515 Bathroom Fixtures-Five+Lights 399025
PRODUCT DETAILS / SPECS Width/Dia: 40.75 Height: 7.00 Length 7.00 Extension: 7.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 16.69 Product Name: Five Light Bath Fixture UPC: 020389202055 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 40.75
Height: 7.00
Length 7.00
Extension: 7.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oiled Bronze
Weight: 16.69
Product Name: Five Light Bath Fixture
UPC: 020389202055
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399025
Product Name SL713515 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details