Capital Lighting, Inc. SL713215 Bathroom Fixtures-Two Lights 399023

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.00 Length 7.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 6.64 Product Name: Two Light Bath Fixture UPC: 020389202048 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.00 Length 7.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 6.64 Product Name: Two Light Bath Fixture UPC: 020389202048 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL713215 Bathroom Fixtures-Two Lights - 399023 - Capital Lighting, Inc.
Columbus, OH, USA
SL713215 Bathroom Fixtures-Two Lights
399023
SL713215 Bathroom Fixtures-Two Lights 399023
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.00 Length 7.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 6.64 Product Name: Two Light Bath Fixture UPC: 020389202048 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 7.00
Length 7.00
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oiled Bronze
Weight: 6.64
Product Name: Two Light Bath Fixture
UPC: 020389202048
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399023
Product Name SL713215 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details