Capital Lighting, Inc. SL71324 Bathroom Fixtures-Two Lights 399021

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.00 Length 7.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Fixture UPC: 020389202109 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.00 Length 7.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Fixture UPC: 020389202109 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL71324 Bathroom Fixtures-Two Lights - 399021 - Capital Lighting, Inc.
Columbus, OH, USA
SL71324 Bathroom Fixtures-Two Lights
399021
SL71324 Bathroom Fixtures-Two Lights 399021
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.00 Length 7.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Fixture UPC: 020389202109 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 7.00
Length 7.00
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Bath Fixture
UPC: 020389202109
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399021
Product Name SL71324 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details