Capital Lighting, Inc. 190092763 Exterior -Wall Mount 399019

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 3.94 Product Name: One Light Outdoor Wall Lantern UPC: 020389201799 Category: Outdoor Wall Lantern Glass: translucent honey crackle
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 3.94 Product Name: One Light Outdoor Wall Lantern UPC: 020389201799 Category: Outdoor Wall Lantern Glass: translucent honey crackle

Suppliers

Company
Product
Description
Supplier Links
190092763 Exterior -Wall Mount - 399019 - Capital Lighting, Inc.
Columbus, OH, USA
190092763 Exterior -Wall Mount
399019
190092763 Exterior -Wall Mount 399019
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 3.94 Product Name: One Light Outdoor Wall Lantern UPC: 020389201799 Category: Outdoor Wall Lantern Glass: translucent honey crackle

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.50
Extension: 7.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Painted Bronze
Weight: 3.94
Product Name: One Light Outdoor Wall Lantern
UPC: 020389201799
Category: Outdoor Wall Lantern
Glass: translucent honey crackle

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399019
Product Name 190092763 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details