Capital Lighting, Inc. PL90107 Exterior -Post/Pier Head 399010

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 5.92 Product Name: One Light Outdoor Post Lantern UPC: 020389005502 Category: Outdoor Post Lantern Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 5.92 Product Name: One Light Outdoor Post Lantern UPC: 020389005502 Category: Outdoor Post Lantern Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
PL90107 Exterior -Post/Pier Head - 399010 - Capital Lighting, Inc.
Columbus, OH, USA
PL90107 Exterior -Post/Pier Head
399010
PL90107 Exterior -Post/Pier Head 399010
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 5.92 Product Name: One Light Outdoor Post Lantern UPC: 020389005502 Category: Outdoor Post Lantern Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Weight: 5.92
Product Name: One Light Outdoor Post Lantern
UPC: 020389005502
Category: Outdoor Post Lantern
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399010
Product Name PL90107 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details