Capital Lighting, Inc. PL92337 Exterior -Hanging 399006

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 7.56 Product Name: One Light Outdoor Hanging Lantern UPC: 020389005144 Category: Outdoor Hanging Lantern Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 7.56 Product Name: One Light Outdoor Hanging Lantern UPC: 020389005144 Category: Outdoor Hanging Lantern Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
PL92337 Exterior -Hanging - 399006 - Capital Lighting, Inc.
Columbus, OH, USA
PL92337 Exterior -Hanging
399006
PL92337 Exterior -Hanging 399006
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Weight: 7.56 Product Name: One Light Outdoor Hanging Lantern UPC: 020389005144 Category: Outdoor Hanging Lantern Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 14.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Weight: 7.56
Product Name: One Light Outdoor Hanging Lantern
UPC: 020389005144
Category: Outdoor Hanging Lantern
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399006
Product Name PL92337 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details