Capital Lighting, Inc. PL923363 Exterior -Hanging 399004

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 7.56 Product Name: One Light Outdoor Hanging Lantern UPC: 020389005137 Category: Outdoor Hanging Lantern Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 7.56 Product Name: One Light Outdoor Hanging Lantern UPC: 020389005137 Category: Outdoor Hanging Lantern Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
PL923363 Exterior -Hanging - 399004 - Capital Lighting, Inc.
Columbus, OH, USA
PL923363 Exterior -Hanging
399004
PL923363 Exterior -Hanging 399004
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 7.56 Product Name: One Light Outdoor Hanging Lantern UPC: 020389005137 Category: Outdoor Hanging Lantern Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 14.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Painted Bronze
Weight: 7.56
Product Name: One Light Outdoor Hanging Lantern
UPC: 020389005137
Category: Outdoor Hanging Lantern
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399004
Product Name PL923363 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details