Capital Lighting, Inc. 113-1133 Lamps-Table Lamps 397757

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mint Glaze With Bronze Product Name: One Light Mini Lamp UPC: 843558029556 Category: Mini Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mint Glaze With Bronze Product Name: One Light Mini Lamp UPC: 843558029556 Category: Mini Lamp

Suppliers

Company
Product
Description
Supplier Links
113-1133 Lamps-Table Lamps - 397757 - Capital Lighting, Inc.
Columbus, OH, USA
113-1133 Lamps-Table Lamps
397757
113-1133 Lamps-Table Lamps 397757
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mint Glaze With Bronze Product Name: One Light Mini Lamp UPC: 843558029556 Category: Mini Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Length 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mint Glaze With Bronze
Product Name: One Light Mini Lamp
UPC: 843558029556
Category: Mini Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397757
Product Name 113-1133 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details