Capital Lighting, Inc. 113-1134 Lamps-Table Lamps 397754

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique White Product Name: One Light Table Lamp UPC: 843558029563 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique White Product Name: One Light Table Lamp UPC: 843558029563 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
113-1134 Lamps-Table Lamps - 397754 - Capital Lighting, Inc.
Columbus, OH, USA
113-1134 Lamps-Table Lamps
397754
113-1134 Lamps-Table Lamps 397754
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique White Product Name: One Light Table Lamp UPC: 843558029563 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 31.00
Length 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique White
Product Name: One Light Table Lamp
UPC: 843558029563
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397754
Product Name 113-1134 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details