Capital Lighting, Inc. P399-613 Pendants-Drum Shade 397734

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 7.7 Product Name: Three Light Pendant UPC: 844349009795 Category: Pendant Glass: White Fabric Shade Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 7.7 Product Name: Three Light Pendant UPC: 844349009795 Category: Pendant Glass: White Fabric Shade Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
P399-613 Pendants-Drum Shade - 397734 - Capital Lighting, Inc.
Columbus, OH, USA
P399-613 Pendants-Drum Shade
397734
P399-613 Pendants-Drum Shade 397734
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 7.7 Product Name: Three Light Pendant UPC: 844349009795 Category: Pendant Glass: White Fabric Shade Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Nickel
Weight: 7.7
Product Name: Three Light Pendant
UPC: 844349009795
Category: Pendant
Glass: White Fabric Shade
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397734
Product Name P399-613 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details