Capital Lighting, Inc. 113-1130 Lamps-Accent Lamps 397725

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Celadon With Italian Black Product Name: One Light Mini Lamp UPC: 843558029525 Category: Mini Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Celadon With Italian Black Product Name: One Light Mini Lamp UPC: 843558029525 Category: Mini Lamp

Suppliers

Company
Product
Description
Supplier Links
113-1130 Lamps-Accent Lamps - 397725 - Capital Lighting, Inc.
Columbus, OH, USA
113-1130 Lamps-Accent Lamps
397725
113-1130 Lamps-Accent Lamps 397725
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Celadon With Italian Black Product Name: One Light Mini Lamp UPC: 843558029525 Category: Mini Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Celadon With Italian Black
Product Name: One Light Mini Lamp
UPC: 843558029525
Category: Mini Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397725
Product Name 113-1130 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details